Desco Industries, Inc. Anti-Static, ESD Bags, Materials D301020

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP471-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP471-ND
Anti-Static, ESD Bags, Materials SCP471-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D301020
Anti-Static Control Products D301020
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

Buy Now
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301020 - 20 in Length - 10 in Wide - 6 mil Thick - 051111-78577 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301020 - 20 in Length - 10 in Wide - 6 mil Thick
051111-78577
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301020 - 20 in Length - 10 in Wide - 6 mil Thick 051111-78577
The SCS Dri-Shield 3000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethyl ene and protective properties such as static dissipative. The overall length and width are 20 in x 10 in. Thickness is a key component to use of this product and measures in at 6 mil.

The SCS Dri-Shield 3000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethylene and protective properties such as static dissipative. The overall length and width are 20 in x 10 in. Thickness is a key component to use of this product and measures in at 6 mil.

Buy Now
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301020 - 10 in Length - 20 in Wide - 6 mil Thick - SCS D301020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301020 - 10 in Length - 20 in Wide - 6 mil Thick
SCS D301020
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301020 - 10 in Length - 20 in Wide - 6 mil Thick SCS D301020
The SCS Dri-Shield 3000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethyl ene and protective properties such as static dissipative. The overall length and width are 10 in x 20 in. Thickness is a key component to use of this product and measures in at 6 mil.

The SCS Dri-Shield 3000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethylene and protective properties such as static dissipative. The overall length and width are 10 in x 20 in. Thickness is a key component to use of this product and measures in at 6 mil.

Buy Now
Dri-Shield Bag, Moisture Barrier; Bag Type Scs - 39M4144 - Newark, An Avnet Company
Chicago, IL, United States
Dri-Shield Bag, Moisture Barrier; Bag Type Scs
39M4144
Dri-Shield Bag, Moisture Barrier; Bag Type Scs 39M4144
DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:152.4µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:20"; Material:Foil RoHS Compliant: Yes

DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:152.4µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:20"; Material:Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP471-ND D301020 051111-78577 SCS D301020 39M4144
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301020 - 20 in Length - 10 in Wide - 6 mil Thick SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301020 - 10 in Length - 20 in Wide - 6 mil Thick Dri-Shield Bag, Moisture Barrier; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Features MoistureBarrier ESD
Material Polyethylene (PE); Nylon/Foil/Polyethylene Polyethylene (PE); Nylon/Foil/Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details