Shipping Supply, LLC #4 Self-Seal Padded Mailers, 9 1/2"" x 14 1/2"" White - 100 PER CASE SHP-3469

Description
Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.
Description
Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
#4 Self-Seal Padded Mailers, 9 1/2
Sunnyvale, CA, USA
#4 Self-Seal Padded Mailers, 9 1/2"" x 14 1/2"" White - 100 PER CASE
SHP-3469
#4 Self-Seal Padded Mailers, 9 1/2"" x 14 1/2"" White - 100 PER CASE SHP-3469
Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3469
Product Name #4 Self-Seal Padded Mailers, 9 1/2"" x 14 1/2"" White - 100 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details