Shipping Supply, LLC Poly Mailers, 12"" x 15 1/2"" - 100 per case SHP-11349

Description
Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens with a tear strip. Self-seal.
Description
Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens with a tear strip. Self-seal.

Suppliers

Company
Product
Description
Supplier Links
Poly Mailers, 12
Sunnyvale, CA, USA
Poly Mailers, 12"" x 15 1/2"" - 100 per case
SHP-11349
Poly Mailers, 12"" x 15 1/2"" - 100 per case SHP-11349
Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens with a tear strip. Self-seal.

Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens with a tear strip. Self-seal.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-11349
Product Name Poly Mailers, 12"" x 15 1/2"" - 100 per case
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Detachable Packaging for Grooving Inserts - 8.86X1.81X.81 (38X38X16MM) 5 CELL SNAP BOX W/FOAM - IBSB05/38KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.8071 inch (20.5 mm)
Length 8.86 inch (225 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details