Desco Industries, Inc. Anti Static Packaging 70068

Description
MOISTURE BARRIER BAG,152x203MM, 100 EA
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG,152x203MM, 100 EA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745851
Anti Static Packaging 1745851
MOISTURE BARRIER BAG,152x203MM, 100 EA

MOISTURE BARRIER BAG,152x203MM, 100 EA

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
70068
Anti-Static Control Products 70068
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6

Buy Now
Anti-Static, ESD Bags, Materials - SCP412-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP412-ND
Anti-Static, ESD Bags, Materials SCP412-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

Buy Now Datasheet
SCS 70068, Dri-Shield 2000 Series Moisture Barrier Bag 6 in x 8 in - 70068 - Ellsworth Adhesives
Germantown, WI, USA
SCS 70068, Dri-Shield 2000 Series Moisture Barrier Bag 6 in x 8 in
70068
SCS 70068, Dri-Shield 2000 Series Moisture Barrier Bag 6 in x 8 in 70068
SCS 70068 Dri-Shield 2000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 6 in x 8 in.

SCS 70068 Dri-Shield 2000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 6 in x 8 in.

Supplier's Site
Dri-Shield Bag, Moisture Barrier; Bag Type Scs - 34P8316 - Newark, An Avnet Company
Chicago, IL, United States
Dri-Shield Bag, Moisture Barrier; Bag Type Scs
34P8316
Dri-Shield Bag, Moisture Barrier; Bag Type Scs 34P8316
DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70068 - 8 in Length - 6 in Wide - 3.6 mil Thick - SCS 70068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70068 - 8 in Length - 6 in Wide - 3.6 mil Thick
SCS 70068
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70068 - 8 in Length - 6 in Wide - 3.6 mil Thick SCS 70068
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 6 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 6 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745851 70068 SCP412-ND 70068 34P8316 SCS 70068
Product Name Anti Static Packaging Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 70068, Dri-Shield 2000 Series Moisture Barrier Bag 6 in x 8 in Dri-Shield Bag, Moisture Barrier; Bag Type Scs SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70068 - 8 in Length - 6 in Wide - 3.6 mil Thick
Features Shielded; MoistureBarrier ESD MoistureBarrier MoistureBarrier
Height 7.99 inch (203 mm)
Length 7.99 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details