Protektive Pak Protektive Pak Statshield Silver Moisture Barrier Bag 48787 - 24 in Length - 10 in Wide - 0.0065 in Thick 48787

Description
The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 0.0065 in.
Description
The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Moisture Barrier Bag 48787 - 24 in Length - 10 in Wide - 0.0065 in Thick - PROTEKTIVE PAK 48787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Moisture Barrier Bag 48787 - 24 in Length - 10 in Wide - 0.0065 in Thick
PROTEKTIVE PAK 48787
Protektive Pak Statshield Silver Moisture Barrier Bag 48787 - 24 in Length - 10 in Wide - 0.0065 in Thick PROTEKTIVE PAK 48787
The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48787
Product Name Protektive Pak Statshield Silver Moisture Barrier Bag 48787 - 24 in Length - 10 in Wide - 0.0065 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details