Protektive Pak Protektive Pak Protektive Shield Silver Moisture Barrier Bag 48951 - 30 in Length - 10 in Wide - 4.2 mil Thick 48951

Description
The Protektive Pak Protektive Shield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 4.2 mil.
Description
The Protektive Pak Protektive Shield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 4.2 mil.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Protektive Shield Silver Moisture Barrier Bag 48951 - 30 in Length - 10 in Wide - 4.2 mil Thick - PROTEKTIVE PAK 48951 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Protektive Shield Silver Moisture Barrier Bag 48951 - 30 in Length - 10 in Wide - 4.2 mil Thick
PROTEKTIVE PAK 48951
Protektive Pak Protektive Shield Silver Moisture Barrier Bag 48951 - 30 in Length - 10 in Wide - 4.2 mil Thick PROTEKTIVE PAK 48951
The Protektive Pak Protektive Shield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 4.2 mil.

The Protektive Pak Protektive Shield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 4.2 mil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48951
Product Name Protektive Pak Protektive Shield Silver Moisture Barrier Bag 48951 - 30 in Length - 10 in Wide - 4.2 mil Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details