Desco Industries, Inc. SCS 7001216 , Dri-Shield 2000 Series Moisture Barrier Bag 12 in x 16 in 7001216

Description
SCS 7001216 Dri-Shield 2000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 12 in x 16 in.
Request a Quote Datasheet
Description
SCS 7001216 Dri-Shield 2000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 12 in x 16 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 7001216 , Dri-Shield 2000 Series Moisture Barrier Bag 12 in x 16 in - 7001216 - Ellsworth Adhesives
Germantown, WI, USA
SCS 7001216 , Dri-Shield 2000 Series Moisture Barrier Bag 12 in x 16 in
7001216
SCS 7001216 , Dri-Shield 2000 Series Moisture Barrier Bag 12 in x 16 in 7001216
SCS 7001216 Dri-Shield 2000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 12 in x 16 in.

SCS 7001216 Dri-Shield 2000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 12 in x 16 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP341-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP341-ND
Anti-Static, ESD Bags, Materials SCP341-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"

Buy Now Datasheet
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001216 - 16 in Length - 12 in Wide - 3.6 mil Thick - SCS 7001216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001216 - 16 in Length - 12 in Wide - 3.6 mil Thick
SCS 7001216
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001216 - 16 in Length - 12 in Wide - 3.6 mil Thick SCS 7001216
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now
Moisture Barrier Bag, 304.8Mm X 406.4Mm; Bag Type Scs - 85AC2656 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 304.8Mm X 406.4Mm; Bag Type Scs
85AC2656
Moisture Barrier Bag, 304.8Mm X 406.4Mm; Bag Type Scs 85AC2656
MOISTURE BARRIER BAG, 304.8MM X 406.4MM; Bag Type:Moisture Barrier; Width - Imperial:12"; Length - Imperial:16"; Width - Metric:304.8mm; Length - Metric:406.4mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; ProductRoHS Compliant: Yes

MOISTURE BARRIER BAG, 304.8MM X 406.4MM; Bag Type:Moisture Barrier; Width - Imperial:12"; Length - Imperial:16"; Width - Metric:304.8mm; Length - Metric:406.4mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 7001216 SCP341-ND SCS 7001216 85AC2656
Product Name SCS 7001216 , Dri-Shield 2000 Series Moisture Barrier Bag 12 in x 16 in Anti-Static, ESD Bags, Materials SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001216 - 16 in Length - 12 in Wide - 3.6 mil Thick Moisture Barrier Bag, 304.8Mm X 406.4Mm; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details