Desco Industries, Inc. Anti-Static Control Products 700610

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
700610
Anti-Static Control Products 700610
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6

Buy Now
SCS 700610, Dri-Shield 2000 Series Moisture Barrier Bag 6 in x 10 in - 700610 - Ellsworth Adhesives
Germantown, WI, USA
SCS 700610, Dri-Shield 2000 Series Moisture Barrier Bag 6 in x 10 in
700610
SCS 700610, Dri-Shield 2000 Series Moisture Barrier Bag 6 in x 10 in 700610
SCS 700610 Dri-Shield 2000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 6 in x 10 in.

SCS 700610 Dri-Shield 2000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 6 in x 10 in.

Supplier's Site
Anti Static Packaging - 1745852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745852
Anti Static Packaging 1745852
SCS 700610 Anti-Static Bag

SCS 700610 Anti-Static Bag

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP339-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP339-ND
Anti-Static, ESD Bags, Materials SCP339-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

Buy Now Datasheet
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700610 - 10 in Length - 6 in Wide - 3.6 mil Thick - SCS 700610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700610 - 10 in Length - 6 in Wide - 3.6 mil Thick
SCS 700610
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700610 - 10 in Length - 6 in Wide - 3.6 mil Thick SCS 700610
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now
Moisture Barrier Bag, 152.4Mm X 254Mm; Bag Type Scs - 85AC2663 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 152.4Mm X 254Mm; Bag Type Scs
85AC2663
Moisture Barrier Bag, 152.4Mm X 254Mm; Bag Type Scs 85AC2663
MOISTURE BARRIER BAG, 152.4MM X 254MM; Bag Type:Moisture Barrier; Width - Imperial:6"; Length - Imperial:10"; Width - Metric:152.4mm; Length - Metric:254mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

MOISTURE BARRIER BAG, 152.4MM X 254MM; Bag Type:Moisture Barrier; Width - Imperial:6"; Length - Imperial:10"; Width - Metric:152.4mm; Length - Metric:254mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Ellsworth Adhesives RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 700610 700610 1745852 SCP339-ND SCS 700610 85AC2663
Product Name Anti-Static Control Products SCS 700610, Dri-Shield 2000 Series Moisture Barrier Bag 6 in x 10 in Anti Static Packaging Anti-Static, ESD Bags, Materials SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700610 - 10 in Length - 6 in Wide - 3.6 mil Thick Moisture Barrier Bag, 152.4Mm X 254Mm; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Features ESD MoistureBarrier Shielded; MoistureBarrier MoistureBarrier
Height 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details