Shipping Supply, LLC Poly Mailers, 10"" x 13"" - 100 per case SHP-11370

Description
Features gusseted sides to allow for thicker items such as binders, books and catalogs. Puncture, moisture, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels, ink and stamps adhere well. Opens easily with a perforated tear strip.
Description
Features gusseted sides to allow for thicker items such as binders, books and catalogs. Puncture, moisture, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels, ink and stamps adhere well. Opens easily with a perforated tear strip.

Suppliers

Company
Product
Description
Supplier Links
Poly Mailers, 10
Sunnyvale, CA, USA
Poly Mailers, 10"" x 13"" - 100 per case
SHP-11370
Poly Mailers, 10"" x 13"" - 100 per case SHP-11370
Features gusseted sides to allow for thicker items such as binders, books and catalogs. Puncture, moisture, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels, ink and stamps adhere well. Opens easily with a perforated tear strip.

Features gusseted sides to allow for thicker items such as binders, books and catalogs. Puncture, moisture, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels, ink and stamps adhere well. Opens easily with a perforated tear strip.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-11370
Product Name Poly Mailers, 10"" x 13"" - 100 per case
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908433 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details