Desco Industries, Inc. Anti-Static, ESD Bags, Materials 7001719

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 17"" (431.8mm) X 19"" (482.6mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 17"" (431.8mm) X 19"" (482.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP364-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP364-ND
Anti-Static, ESD Bags, Materials SCP364-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 17"" (431.8mm) X 19"" (482.6mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 17"" (431.8mm) X 19"" (482.6mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
7001719
Anti-Static Control Products 7001719
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

Buy Now
Bag, Moisture Barrier, Aluminized; Bag Type Scs - 34P8310 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Moisture Barrier, Aluminized; Bag Type Scs
34P8310
Bag, Moisture Barrier, Aluminized; Bag Type Scs 34P8310
BAG, MOISTURE BARRIER, ALUMINIZED; Bag Type:Moisture Barrier Bag; Length - Imperial:19"; Length - Metric:483mm; Width - Imperial:17"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

BAG, MOISTURE BARRIER, ALUMINIZED; Bag Type:Moisture Barrier Bag; Length - Imperial:19"; Length - Metric:483mm; Width - Imperial:17"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001719 - 19 in Length - 17 in Wide - 3.6 mil Thick - SCS 7001719 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001719 - 19 in Length - 17 in Wide - 3.6 mil Thick
SCS 7001719
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001719 - 19 in Length - 17 in Wide - 3.6 mil Thick SCS 7001719
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 19 in x 17 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 19 in x 17 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001719 - 19 in Length - 17 in Wide - 3.6 mil Thick - 051111-77839 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001719 - 19 in Length - 17 in Wide - 3.6 mil Thick
051111-77839
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001719 - 19 in Length - 17 in Wide - 3.6 mil Thick 051111-77839
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 19 in x 17 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 19 in x 17 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP364-ND 7001719 34P8310 SCS 7001719
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Bag, Moisture Barrier, Aluminized; Bag Type Scs SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001719 - 19 in Length - 17 in Wide - 3.6 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details