Desco Industries, Inc. SCS Dri-Shield 2700 Silver Moisture Barrier Bag D2710.518 - 18 in Length - 10 1/2 in Wide - 7 mil Thick D2710.518

Description
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 18 in x 10 1/2 in. Thickness is a key component to use of this product and measures in at 7 mil.
Description
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 18 in x 10 1/2 in. Thickness is a key component to use of this product and measures in at 7 mil.

Suppliers

Company
Product
Description
Supplier Links
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D2710.518 - 18 in Length - 10 1/2 in Wide - 7 mil Thick - 051111-77850 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D2710.518 - 18 in Length - 10 1/2 in Wide - 7 mil Thick
051111-77850
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D2710.518 - 18 in Length - 10 1/2 in Wide - 7 mil Thick 051111-77850
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 18 in x 10 1/2 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 18 in x 10 1/2 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 051111-77850
Product Name SCS Dri-Shield 2700 Silver Moisture Barrier Bag D2710.518 - 18 in Length - 10 1/2 in Wide - 7 mil Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details