Shipping Supply, LLC Poly Mailers, 6"" x 9"" - 100 per case SHP-11368

Description
Made from tear-resistant poly. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure. Double perforations for easy opening.
Description
Made from tear-resistant poly. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure. Double perforations for easy opening.

Suppliers

Company
Product
Description
Supplier Links
Poly Mailers, 6
Sunnyvale, CA, USA
Poly Mailers, 6"" x 9"" - 100 per case
SHP-11368
Poly Mailers, 6"" x 9"" - 100 per case SHP-11368
Made from tear-resistant poly. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure. Double perforations for easy opening.

Made from tear-resistant poly. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure. Double perforations for easy opening.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-11368
Product Name Poly Mailers, 6"" x 9"" - 100 per case
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details