Desco Industries, Inc. Anti-Static Control Products D271030

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D271030
Anti-Static Control Products D271030
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs - 34P4087 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs
34P4087
Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs 34P4087
MOISTURE BARRIER BAG, HEAT SEAL, 10"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 10"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271030 - 30 in Length - 10 in Wide - 7 mil Thick - 051111-77853 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271030 - 30 in Length - 10 in Wide - 7 mil Thick
051111-77853
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271030 - 30 in Length - 10 in Wide - 7 mil Thick 051111-77853
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number D271030 34P4087 051111-77853
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271030 - 30 in Length - 10 in Wide - 7 mil Thick
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details