"Moisture Barrier Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1
SCS 7001218 Anti-Static Bag
BAG, MOISTURE BARRIER, ALUMINIZED; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | SCP351-ND | 7001218 | 1745056 | 34P8308 | SCS 7001218 |
| Product Name | Anti-Static, ESD Bags, Materials | Anti-Static Control Products | Anti Static Packaging | Bag, Moisture Barrier, Aluminized; Bag Type Scs | SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001218 - 18 in Length - 12 in Wide - 3.6 mil Thick |
| Container Type | Bag | Bag | Bag | Bag | |
| Features | MoistureBarrier | ESD | Shielded; MoistureBarrier | ||
| Height | 17.99 inch (457 mm) |