Desco Industries, Inc. Anti Static Packaging 70046

Description
SCS 70046 Anti-Static Bag
Request a Quote Datasheet
Description
SCS 70046 Anti-Static Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745050
Anti Static Packaging 1745050
SCS 70046 Anti-Static Bag

SCS 70046 Anti-Static Bag

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
70046
Anti-Static Control Products 70046
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 4

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 4

Buy Now
SCS 70046 Dri-Shield 2000 Series Moisture Barrier Bag 4 in x 6 in - 70046 - Ellsworth Adhesives
Germantown, WI, USA
SCS 70046 Dri-Shield 2000 Series Moisture Barrier Bag 4 in x 6 in
70046
SCS 70046 Dri-Shield 2000 Series Moisture Barrier Bag 4 in x 6 in 70046
SCS 70046 Dri-Shield 2000 Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 4 in x 6 in Bag.

SCS 70046 Dri-Shield 2000 Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 4 in x 6 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP414-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP414-ND
Anti-Static, ESD Bags, Materials SCP414-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

Buy Now Datasheet
Moisture Barrier Bag, 101.6Mm X 152.4Mm; Bag Type Scs - 85AC2662 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 101.6Mm X 152.4Mm; Bag Type Scs
85AC2662
Moisture Barrier Bag, 101.6Mm X 152.4Mm; Bag Type Scs 85AC2662
MOISTURE BARRIER BAG, 101.6MM X 152.4MM; Bag Type:Moisture Barrier; Width - Imperial:4"; Length - Imperial:6"; Width - Metric:101.6mm; Length - Metric:152.4mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

MOISTURE BARRIER BAG, 101.6MM X 152.4MM; Bag Type:Moisture Barrier; Width - Imperial:4"; Length - Imperial:6"; Width - Metric:101.6mm; Length - Metric:152.4mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70046 - 6 in Length - 4 in Wide - 3.6 mil Thick - SCS 70046 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70046 - 6 in Length - 4 in Wide - 3.6 mil Thick
SCS 70046
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70046 - 6 in Length - 4 in Wide - 3.6 mil Thick SCS 70046
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Ellsworth Adhesives DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745050 70046 70046 SCP414-ND 85AC2662 SCS 70046
Product Name Anti Static Packaging Anti-Static Control Products SCS 70046 Dri-Shield 2000 Series Moisture Barrier Bag 4 in x 6 in Anti-Static, ESD Bags, Materials Moisture Barrier Bag, 101.6Mm X 152.4Mm; Bag Type Scs SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70046 - 6 in Length - 4 in Wide - 3.6 mil Thick
Features Shielded; MoistureBarrier ESD MoistureBarrier MoistureBarrier
Height 6.02 inch (153 mm)
Length 6.02 inch (153 mm) 6 inch (152 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details