Desco Industries, Inc. Anti-Static Control Products D341030

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D341030
Anti-Static Control Products D341030
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

Buy Now
Anti-Static, ESD Bags, Materials - SCP502-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP502-ND
Anti-Static, ESD Bags, Materials SCP502-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 30"" (762mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 30"" (762mm)"

Buy Now Datasheet
SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341030 - 30 in Length - 10 in Wide - 4 mil Thick - SCS D341030 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341030 - 30 in Length - 10 in Wide - 4 mil Thick
SCS D341030
SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341030 - 30 in Length - 10 in Wide - 4 mil Thick SCS D341030
The SCS Dri-Shield 3400 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 4 mil.

The SCS Dri-Shield 3400 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 4 mil.

Buy Now
Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs - 63R1225 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs
63R1225
Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs 63R1225
MOISTURE BARRIER BAG, HEAT SEAL, 10"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 10"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number D341030 SCP502-ND SCS D341030 63R1225
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341030 - 30 in Length - 10 in Wide - 4 mil Thick Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details