Desco Industries, Inc. Anti-Static, ESD Bags, Materials 700624

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 24"" (609.6mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 24"" (609.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP359-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP359-ND
Anti-Static, ESD Bags, Materials SCP359-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 24"" (609.6mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 24"" (609.6mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
700624
Anti-Static Control Products 700624
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6

Buy Now
Moisture Barrier Bag, Heat Seal, 6x24; Bag Type Scs - 34P8315 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 6x24; Bag Type Scs
34P8315
Moisture Barrier Bag, Heat Seal, 6x24; Bag Type Scs 34P8315
MOISTURE BARRIER BAG, HEAT SEAL, 6"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:6"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 6"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:6"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700624 - 24 in Length - 6 in Wide - 3.6 mil Thick - SCS 700624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700624 - 24 in Length - 6 in Wide - 3.6 mil Thick
SCS 700624
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700624 - 24 in Length - 6 in Wide - 3.6 mil Thick SCS 700624
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 24 in x 6 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 24 in x 6 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP359-ND 700624 34P8315 SCS 700624
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 6x24; Bag Type Scs SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700624 - 24 in Length - 6 in Wide - 3.6 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details