Desco Industries, Inc. Anti Static Packaging 700424

Description
MOISTURE BARRIER BAG,102x610MM, 100 EA
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG,102x610MM, 100 EA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745051
Anti Static Packaging 1745051
MOISTURE BARRIER BAG,102x610MM, 100 EA

MOISTURE BARRIER BAG,102x610MM, 100 EA

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP401-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP401-ND
Anti-Static, ESD Bags, Materials SCP401-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 24"" (609.6mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 24"" (609.6mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
700424
Anti-Static Control Products 700424
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 4

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 4

Buy Now
Moisture Barrier Bag, 101.6Mm X 609.6Mm; Bag Type Scs - 85AC2661 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 101.6Mm X 609.6Mm; Bag Type Scs
85AC2661
Moisture Barrier Bag, 101.6Mm X 609.6Mm; Bag Type Scs 85AC2661
MOISTURE BARRIER BAG, 101.6MM X 609.6MM; Bag Type:Moisture Barrier; Width - Imperial:4"; Length - Imperial:24"; Width - Metric:101.6mm; Length - Metric:609.6mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

MOISTURE BARRIER BAG, 101.6MM X 609.6MM; Bag Type:Moisture Barrier; Width - Imperial:4"; Length - Imperial:24"; Width - Metric:101.6mm; Length - Metric:609.6mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

Supplier's Site
Moisture Barrier Bag, Heat Seal, 4x24; Bag Type Scs - 08P0566 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 4x24; Bag Type Scs
08P0566
Moisture Barrier Bag, Heat Seal, 4x24; Bag Type Scs 08P0566
MOISTURE BARRIER BAG, HEAT SEAL, 4"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:4"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 4"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:4"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700424 - 24 in Length - 4 in Wide - 3.6 mil Thick - SCS 700424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700424 - 24 in Length - 4 in Wide - 3.6 mil Thick
SCS 700424
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700424 - 24 in Length - 4 in Wide - 3.6 mil Thick SCS 700424
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 24 in x 4 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 24 in x 4 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745051 SCP401-ND 700424 85AC2661 SCS 700424
Product Name Anti Static Packaging Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, 101.6Mm X 609.6Mm; Bag Type Scs SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700424 - 24 in Length - 4 in Wide - 3.6 mil Thick
Features Shielded; MoistureBarrier MoistureBarrier ESD
Height 24.02 inch (610 mm)
Length 24.02 inch (610 mm) 24 inch (610 mm) 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details