Desco Industries, Inc. SCS Dri-Shield 2700 Silver Moisture Barrier Bag D2746 - 6 in Length - 4 in Wide - 7 mil Thick D2746

Description
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 7 mil.
Datasheet
Description
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 7 mil.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D2746 - 6 in Length - 4 in Wide - 7 mil Thick - 051111-77856 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D2746 - 6 in Length - 4 in Wide - 7 mil Thick
051111-77856
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D2746 - 6 in Length - 4 in Wide - 7 mil Thick 051111-77856
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now
Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs - 34P4091 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs
34P4091
Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs 34P4091
MOISTURE BARRIER BAG, HEAT SEAL, 4"X6"; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 4"X6"; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 051111-77856 34P4091
Product Name SCS Dri-Shield 2700 Silver Moisture Barrier Bag D2746 - 6 in Length - 4 in Wide - 7 mil Thick Moisture Barrier Bag, Heat Seal, 4x6; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details