Desco Industries, Inc. Anti-Static, ESD Bags, Materials D271020

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP376-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP376-ND
Anti-Static, ESD Bags, Materials SCP376-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D271020
Anti-Static Control Products D271020
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

Buy Now
Dri-Shield Bag, Moisture Barrier; Bag Type Scs - 78R6373 - Newark, An Avnet Company
Chicago, IL, United States
Dri-Shield Bag, Moisture Barrier; Bag Type Scs
78R6373
Dri-Shield Bag, Moisture Barrier; Bag Type Scs 78R6373
DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:177.8µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:20"; Width:10" RoHS Compliant: Yes

DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:10"; Bag Thickness:177.8µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:20"; Width:10" RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271020 - 20 in Length - 10 in Wide - 7 mil Thick - 051111-77852 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271020 - 20 in Length - 10 in Wide - 7 mil Thick
051111-77852
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271020 - 20 in Length - 10 in Wide - 7 mil Thick 051111-77852
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 20 in x 10 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 20 in x 10 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271020 - 20 in Length - 10 in Wide - 7 mil Thick - SCS D271020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271020 - 20 in Length - 10 in Wide - 7 mil Thick
SCS D271020
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271020 - 20 in Length - 10 in Wide - 7 mil Thick SCS D271020
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 20 in x 10 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 20 in x 10 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP376-ND D271020 78R6373 051111-77852
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Dri-Shield Bag, Moisture Barrier; Bag Type Scs SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271020 - 20 in Length - 10 in Wide - 7 mil Thick
Container Type Bag Bag Bag Bag
Features MoistureBarrier ESD
Height 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details