Shipping Supply, LLC #00 Self-Seal Bubble Mailers, 5"" x 10"" Kraft - 250 PER CASE SHP-3502

Description
Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Recycled golden kraft paper exterior. Sold in case quantities.
Description
Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Recycled golden kraft paper exterior. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
#00 Self-Seal Bubble Mailers, 5
Sunnyvale, CA, USA
#00 Self-Seal Bubble Mailers, 5"" x 10"" Kraft - 250 PER CASE
SHP-3502
#00 Self-Seal Bubble Mailers, 5"" x 10"" Kraft - 250 PER CASE SHP-3502
Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Recycled golden kraft paper exterior. Sold in case quantities.

Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Recycled golden kraft paper exterior. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3502
Product Name #00 Self-Seal Bubble Mailers, 5"" x 10"" Kraft - 250 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details