Protektive Pak Protektive Pak Statshield Silver Moisture Barrier Bag 48783 - 8 in Length - 5 in Wide - 0.0065 in Thick 48783

Description
The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 0.0065 in.
Description
The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Moisture Barrier Bag 48783 - 8 in Length - 5 in Wide - 0.0065 in Thick - PROTEKTIVE PAK 48783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Moisture Barrier Bag 48783 - 8 in Length - 5 in Wide - 0.0065 in Thick
PROTEKTIVE PAK 48783
Protektive Pak Statshield Silver Moisture Barrier Bag 48783 - 8 in Length - 5 in Wide - 0.0065 in Thick PROTEKTIVE PAK 48783
The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48783
Product Name Protektive Pak Statshield Silver Moisture Barrier Bag 48783 - 8 in Length - 5 in Wide - 0.0065 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details