Desco Industries, Inc. Anti-Static, ESD Bags, Materials D271618

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP463-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP463-ND
Anti-Static, ESD Bags, Materials SCP463-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D271618
Anti-Static Control Products D271618
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

Buy Now
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271618 - 18 in Length - 16 in Wide - 7 mil Thick - 051111-77855 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271618 - 18 in Length - 16 in Wide - 7 mil Thick
051111-77855
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271618 - 18 in Length - 16 in Wide - 7 mil Thick 051111-77855
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 18 in x 16 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 18 in x 16 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now
Dri-Shield Bag, Moisture Barrier; Bag Type Scs - 34P4090 - Newark, An Avnet Company
Chicago, IL, United States
Dri-Shield Bag, Moisture Barrier; Bag Type Scs
34P4090
Dri-Shield Bag, Moisture Barrier; Bag Type Scs 34P4090
DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:177.8µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:18"; Width:16" RoHS Compliant: Yes

DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:177.8µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:18"; Width:16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP463-ND D271618 051111-77855 34P4090
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271618 - 18 in Length - 16 in Wide - 7 mil Thick Dri-Shield Bag, Moisture Barrier; Bag Type Scs
Container Type Bag Bag Bag Bag
Features MoistureBarrier ESD
Material Polyethylene (PE); Polyester/Metal/Polyethylene Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details