R. S. Hughes Company, Inc. Datasheets for Bags and Sacks
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more
| Product Name | Notes |
|---|---|
| Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. | |
| Bags have serrated ends making them easy to open. Constructed from 30# basis weight recycled paper. Available in case quantities. | |
| Bags stand upright on square bottoms to make loading fast and easy. Sturdy handles make bags comfortable to carry. Feature white interior and citrus green tinted exterior. 250 per case. | |
| Bright and shiny black metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Bright and shiny blue metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Bright and shiny gold metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Bright and shiny pink metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Bright and shiny silver metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature a special seal that once broken, the word ""OPENED"" appears in red on the flap. 100 per case. | |
| Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case. | |
| Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 100 per case. | |
| Constructed from 18 lb. olefin. Ten times stronger than paper envelopes. Envelopes expand to hold bulky items. Feature self-seal closure. 50 per case. | |
| Constructed from 2.5 Mil polyethylene. Feature a self-seal closure on one end. Water resistant, lightweight and puncture resistant. | |
| Do not need moisture to close - just fold and press! Sturdy 24 lb. woven paper with super white 84 brightness. #10 envelope is the most popular for mailing letters... | |
| Do not need moisture to close - just fold and press! Sturdy 24 lb. woven paper with super white 84 brightness. Clear poly window saves time addressing envelopes. 2,500 per... | |
| Do not need moisture to close - just fold and press! Tinted lining ensures privacy of contents. Sturdy 24 lb. woven paper with super white 84 brightness. 2,500 per case. | |
| Do not need moisture to close - just fold and press! Tinted lining ensures privacy of contents. Sturdy 24 lb. woven paper with super white 84 brightness. Clear poly window... | |
| Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities. | |
| Envelopes are made from strong 28 lb. paper stock. Paper is opaque to prevent contents from being viewed. Sold in case quantities. | |
| Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed one side with space for 31 entries. | |
| Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed two sides with space for 52 entries. | |
| Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft... | |
| Feature fully gummed flaps. Sturdy 24 lb. woven paper with super white 84 brightness. 2,500 per case. | |
| Feature gusseted sides to allow for thicker items such as binders, books and catalogs. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over... | |
| Feature peel-and-seal strip for instant adhesion. Tinted lining ensures privacy of contents. Sturdy 24 lb. woven paper with super white 84 brightness. #10 envelope is the most popular for mailing... | |
| Feature peel-and-seal strip for instant adhesion. Tinted lining ensures privacy of contents. Sturdy 24 lb. woven paper with super white 84 brightness. Clear poly window saves time addressing envelopes. #10... | |
| For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities. | |
| Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are folded down. 300 per case. | |
| Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are pressed up. 300 per case. | |
| Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are pressed up. Features ""thank you"" pre-printed on one side of bag. 300 per case. | |
| Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities. | |
| Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a high strength, cohesive self-seal flap. Simply insert contents... | |
| Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities. | |
| Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper. | |
| Made from white paper reinforced with mesh screen poly fibers. Envelopes are moisture resistant. Expandable envelopes are great for shipping books and other bulky items. Feature self-seal closure. Available in... | |
| Made from white paper reinforced with mesh screen poly fibers. Envelopes are moisture resistant. Feature self-seal closure. Available in case quantities of 100. | |
| Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer... | |
| Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping... | |
| Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. | |
| Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. Features ""First Class"" printed borders. Close with peel and seal lip. Sold in... | |
| Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is... | |
| Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1"" wide. Peel and seal closure. Pull tab tear... | |
| Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities. | |
| Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities. | |
| Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities. | |
| Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Side loading style makes inserting and retrieving documents easier. Peel and seal closure. Pull tab tear strip... | |
| Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities. | |
| No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Feature ""First Class"" printed borders. Sold... | |
| No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities. | |
| No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. | |
| No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Sides expand to hold bulky... | |
| Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. | |
| Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable... | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and black tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and brown tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and green tea tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and kelly green tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and parade blue tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and scarlet tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features white interior and buttercup tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features white interior and cerise tinted exterior. 250 per case. | |
| Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features white interior and French vanilla tinted exterior. 250 per case. | |
| The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure with double perforations... | |
| These envelopes are made from sturdy 24 lb. white woven paper. Attractive super white 84 brightness. 2,500 per case. | |
| These envelopes are made from sturdy 24 lb. white woven paper. Attractive super white 84 brightness. Clear poly window saves time addressing envelopes. 2,500 per case. | |
| This kraft gummed envelope is an excellent product for shipping & packaging applications. The gummed envelope ensures mailed material is transported safely. This item is packaged 250 per case. Dimensions... | |
| Tinted lining ensures privacy of contents. These envelopes are made from sturdy 24 lb. white woven paper. Attractive super white 84 brightness. Clear poly window saves time addressing envelopes. 2,500... | |
| Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities. | |
| Use colored envelopes to code mail for quick special handling identification. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent... |
| << Prev | Next >> |