Protektive Pak Protektive Pak Statshield Translucent Metal-Out Bag 48770 - 5 in Length - 3 in Wide - 3.1 mil Thick 48770

Description
The Protektive Pak Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 3.1 mil.
Description
The Protektive Pak Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 3.1 mil.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Translucent Metal-Out Bag 48770 - 5 in Length - 3 in Wide - 3.1 mil Thick - PROTEKTIVE PAK 48770 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Translucent Metal-Out Bag 48770 - 5 in Length - 3 in Wide - 3.1 mil Thick
PROTEKTIVE PAK 48770
Protektive Pak Statshield Translucent Metal-Out Bag 48770 - 5 in Length - 3 in Wide - 3.1 mil Thick PROTEKTIVE PAK 48770
The Protektive Pak Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 3.1 mil.

The Protektive Pak Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 3.1 mil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48770
Product Name Protektive Pak Statshield Translucent Metal-Out Bag 48770 - 5 in Length - 3 in Wide - 3.1 mil Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details