Protektive Pak Protektive Pak Statshield Translucent Metal-Out Bag 48777 - 18 in Length - 12 in Wide - 3.1 mil Thick 48777

Description
The Protektive Pak Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 3.1 mil.
Description
The Protektive Pak Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 3.1 mil.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Translucent Metal-Out Bag 48777 - 18 in Length - 12 in Wide - 3.1 mil Thick - PROTEKTIVE PAK 48777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Translucent Metal-Out Bag 48777 - 18 in Length - 12 in Wide - 3.1 mil Thick
PROTEKTIVE PAK 48777
Protektive Pak Statshield Translucent Metal-Out Bag 48777 - 18 in Length - 12 in Wide - 3.1 mil Thick PROTEKTIVE PAK 48777
The Protektive Pak Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 3.1 mil.

The Protektive Pak Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 3.1 mil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48777
Product Name Protektive Pak Statshield Translucent Metal-Out Bag 48777 - 18 in Length - 12 in Wide - 3.1 mil Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details