Desco Industries, Inc. Anti-Static Control Products 7001024

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
7001024
Anti-Static Control Products 7001024
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

Buy Now
Anti-Static, ESD Bags, Materials - SCP418-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP418-ND
Anti-Static, ESD Bags, Materials SCP418-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 24"" (609.6mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 24"" (609.6mm)"

Buy Now Datasheet
Bag, Moisture Barrier, Aluminized; Bag Type Scs - 34P8307 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Moisture Barrier, Aluminized; Bag Type Scs
34P8307
Bag, Moisture Barrier, Aluminized; Bag Type Scs 34P8307
BAG, MOISTURE BARRIER, ALUMINIZED; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

BAG, MOISTURE BARRIER, ALUMINIZED; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site
Moisture Barrier Bag, 254Mm X 609.6Mm; Bag Type Scs - 85AC2655 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 254Mm X 609.6Mm; Bag Type Scs
85AC2655
Moisture Barrier Bag, 254Mm X 609.6Mm; Bag Type Scs 85AC2655
MOISTURE BARRIER BAG, 254MM X 609.6MM; Bag Type:Moisture Barrier; Width - Imperial:10"; Length - Imperial:24"; Width - Metric:254mm; Length - Metric:609.6mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

MOISTURE BARRIER BAG, 254MM X 609.6MM; Bag Type:Moisture Barrier; Width - Imperial:10"; Length - Imperial:24"; Width - Metric:254mm; Length - Metric:609.6mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001024 - 24 in Length - 10 in Wide - 3.6 mil Thick - SCS 7001024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001024 - 24 in Length - 10 in Wide - 3.6 mil Thick
SCS 7001024
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001024 - 24 in Length - 10 in Wide - 3.6 mil Thick SCS 7001024
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static dissipative. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static dissipative. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 7001024 SCP418-ND 34P8307 SCS 7001024
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Bag, Moisture Barrier, Aluminized; Bag Type Scs SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001024 - 24 in Length - 10 in Wide - 3.6 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Compartment Boxes - 1368899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details