Protektive Pak Protektive Pak Protektive Shield Silver Moisture Barrier Bag 48952 - 20 in Length - 12 in Wide - 4.2 mil Thick 48952

Description
The Protektive Pak Protektive Shield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative. The overall length and width are 20 in x 12 in. Thickness is a key component to use of this product and measures in at 4.2 mil.
Description
The Protektive Pak Protektive Shield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative. The overall length and width are 20 in x 12 in. Thickness is a key component to use of this product and measures in at 4.2 mil.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Protektive Shield Silver Moisture Barrier Bag 48952 - 20 in Length - 12 in Wide - 4.2 mil Thick - PROTEKTIVE PAK 48952 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Protektive Shield Silver Moisture Barrier Bag 48952 - 20 in Length - 12 in Wide - 4.2 mil Thick
PROTEKTIVE PAK 48952
Protektive Pak Protektive Shield Silver Moisture Barrier Bag 48952 - 20 in Length - 12 in Wide - 4.2 mil Thick PROTEKTIVE PAK 48952
The Protektive Pak Protektive Shield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative. The overall length and width are 20 in x 12 in. Thickness is a key component to use of this product and measures in at 4.2 mil.

The Protektive Pak Protektive Shield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative. The overall length and width are 20 in x 12 in. Thickness is a key component to use of this product and measures in at 4.2 mil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48952
Product Name Protektive Pak Protektive Shield Silver Moisture Barrier Bag 48952 - 20 in Length - 12 in Wide - 4.2 mil Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carbide Insert Compartment Boxes - 1.86X1.48X.26 (47.15 x 37.5 x 6.6 MM) 2 CELL INSERT BOX - IB02/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details