Shipping Supply, LLC Poly Mailers, 14"" x 17"" - 100 per case SHP-11365

Description
Made from tear-resistant poly. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure. Double perforations for easy opening.
Description
Made from tear-resistant poly. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure. Double perforations for easy opening.

Suppliers

Company
Product
Description
Supplier Links
Poly Mailers, 14
Sunnyvale, CA, USA
Poly Mailers, 14"" x 17"" - 100 per case
SHP-11365
Poly Mailers, 14"" x 17"" - 100 per case SHP-11365
Made from tear-resistant poly. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure. Double perforations for easy opening.

Made from tear-resistant poly. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure. Double perforations for easy opening.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-11365
Product Name Poly Mailers, 14"" x 17"" - 100 per case
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details