Desco Industries, Inc. SCS 70035 Dri-Shield 2000 Moisture Barrier Bag 3 in x 5 in 70035

Description
SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 3 in x 5 in Bag.
Request a Quote Datasheet
Description
SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 3 in x 5 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 70035 Dri-Shield 2000 Moisture Barrier Bag 3 in x 5 in - 70035 - Ellsworth Adhesives
Germantown, WI, USA
SCS 70035 Dri-Shield 2000 Moisture Barrier Bag 3 in x 5 in
70035
SCS 70035 Dri-Shield 2000 Moisture Barrier Bag 3 in x 5 in 70035
SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 3 in x 5 in Bag.

SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 3 in x 5 in Bag.

Supplier's Site
Anti Static Packaging - 1745060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745060
Anti Static Packaging 1745060
SCS 70035 Anti-Static Bag

SCS 70035 Anti-Static Bag

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
70035
Anti-Static Control Products 70035
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 3

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 3

Buy Now
Anti-Static, ESD Bags, Materials - SCP402-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP402-ND
Anti-Static, ESD Bags, Materials SCP402-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

Buy Now Datasheet
Moisture Barrier Bag, 76.2Mm X 127Mm; Bag Type Scs - 85AC2660 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 76.2Mm X 127Mm; Bag Type Scs
85AC2660
Moisture Barrier Bag, 76.2Mm X 127Mm; Bag Type Scs 85AC2660
MOISTURE BARRIER BAG, 76.2MM X 127MM; Bag Type:Moisture Barrier; Width - Imperial:3"; Length - Imperial:5"; Width - Metric:76.2mm; Length - Metric:127mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

MOISTURE BARRIER BAG, 76.2MM X 127MM; Bag Type:Moisture Barrier; Width - Imperial:3"; Length - Imperial:5"; Width - Metric:76.2mm; Length - Metric:127mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70035 - 5 in Length - 3 in Wide - 3.6 mil Thick - SCS 70035 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70035 - 5 in Length - 3 in Wide - 3.6 mil Thick
SCS 70035
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70035 - 5 in Length - 3 in Wide - 3.6 mil Thick SCS 70035
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 70035 1745060 70035 SCP402-ND 85AC2660 SCS 70035
Product Name SCS 70035 Dri-Shield 2000 Moisture Barrier Bag 3 in x 5 in Anti Static Packaging Anti-Static Control Products Anti-Static, ESD Bags, Materials Moisture Barrier Bag, 76.2Mm X 127Mm; Bag Type Scs SCS Dri-Shield 2000 Silver Moisture Barrier Bag 70035 - 5 in Length - 3 in Wide - 3.6 mil Thick
Container Type Bag Bag Bag Bag Bag
Features MoistureBarrier Shielded; MoistureBarrier ESD MoistureBarrier
Height 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details