Shipping Supply, LLC Clear Reclosable Poly Bag - 12 in x 6 in - 6 mil thick - SHP-10503 SHP-10503

Description
This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material is packaged 1000 per case. Dimensions for this product are 12 in length, 6 in width and 6 mil thick.
Description
This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material is packaged 1000 per case. Dimensions for this product are 12 in length, 6 in width and 6 mil thick.

Suppliers

Company
Product
Description
Supplier Links
Clear Reclosable Poly Bag - 12 in x 6 in - 6 mil thick - SHP-10503 - SHP-10503 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Clear Reclosable Poly Bag - 12 in x 6 in - 6 mil thick - SHP-10503
SHP-10503
Clear Reclosable Poly Bag - 12 in x 6 in - 6 mil thick - SHP-10503 SHP-10503
This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material is packaged 1000 per case. Dimensions for this product are 12 in length, 6 in width and 6 mil thick.

This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material is packaged 1000 per case. Dimensions for this product are 12 in length, 6 in width and 6 mil thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-10503
Product Name Clear Reclosable Poly Bag - 12 in x 6 in - 6 mil thick - SHP-10503
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details