R. S. Hughes Company, Inc. Datasheets for Bags and Sacks
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more
| Product Name | Notes |
|---|---|
| Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. | |
| Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities. | |
| Bags are sealed with an easy-to-close double track zipper. Meet FDA requirements for food applications. Sizes listed are the inside dimensions of the bag. | |
| Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density... | |
| Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. | |
| Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Pre-punched hang holes in the lip of these... | |
| Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Reclosable bags can be reused. Bags meet FDA... | |
| Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Reclosable bags can be reused. Sizes listed are... | |
| Pre-punched hole in the lip of the bag allows bags to be hung. Great for retail applications. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed... | |
| Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with... | |
| Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. | |
| Simply slide the lock across the width of the bag to seal. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions... | |
|
Minigrip Slider Grip Reclosable Poly Bags, 10 1/2"" x 11"" - 2.7 Mil - 250 EACH PER CASE -- SHP-4759
|
Simply slide the lock across the width of the bag to seal. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case... |
| Simply slide the lock across the width of the bag to seal. White block area allows for written information to be instantly visible. Reclosable bags can be reused. Bags meet... | |
| Super heavyweight bags feature a track zipper extending the entire width of the bag. Meet FDA & USDA requirements for food applications. Sizes listed are the inside dimensions of the... | |
| These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and... | |
| These premium poly bags have superior clarity. Strong 6 Mil bags are puncture resistant. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available... |
| << Prev | Next >> |