Lingto Electronic Limited Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| HIGH ACCURACY, DUAL OUTPUT, DETE | |
| IC DETECTOR VOLT 2.9V ODRN 5VSOF | |
| IC DETECTOR VOLT 3.9V ODRN 5SSOP | |
| IC DETECTOR VOLT 4.4V ODRN 5VSOF | |
| IC DETECTOR VOLT 4.5V ODRN 5VSOF | |
| IC RESET CMOS 2.6V 50MS 5SSOP | |
| IC RESET CMOS 3.3V 100MS 5SSOP | |
| IC RESET CMOS 4.1V 5SSOP | |
| IC RESET CMOS 4.8V 50MS 5SSOP | |
| IC RESET CMOS 4.9V 5SSOP | |
| IC RESET CMOS 5.8V 5SSOP | |
| IC RESET CMOS 5.9V 5SSOP | |
| IC RESET CPU BIPOLAR 3.9V 5SSOP | |
| IC RESET N-CH OD 5.1V 5SSOP | |
| IC RESET N-CH OD 5.8V 5SSOP | |
| IC RESET OD 4.8V 50MS 5SSOP | |
| IC SUPERVISOR 1 CHANNEL 3SSOP | |
| IC SUPERVISOR 1 CHANNEL 5SSOP | |
| IC SUPERVISOR 1 CHANNEL 5VSOF | |
| IC SUPERVISOR VOLT DETECTR 8MSOP | |
| NANO ENERGY, 2.6V, ADJUSTABLE DE | |
| NANO ENERGY, 2.7V, ADJUSTABLE DE | |
| NANO ENERGY, 2.8V, ADJUSTABLE DE | |
| NANO ENERGY, 2.9V, ADJUSTABLE DE | |
| NANO ENERGY, 3.0V, ADJUSTABLE DE | |
| NANO ENERGY, 3.1V, ADJUSTABLE DE |
| << Prev | Next >> |