ROHM Semiconductor USA, LLC PMIC - Supervisors BD52E34G-MTR

Description
IC SUPERVISOR 1 CHANNEL 5SSOP
Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - BD52E34G-MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD52E34G-MTR
PMIC - Supervisors BD52E34G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Voltage Detector, Aec-Q100, 3.4V, Ssop-5; Threshold Voltage Rohm - 84Y9753 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 3.4V, Ssop-5; Threshold Voltage Rohm
84Y9753
Voltage Detector, Aec-Q100, 3.4V, Ssop-5; Threshold Voltage Rohm 84Y9753
VOLTAGE DETECTOR, AEC-Q100, 3.4V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 3.4V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD52E34G-MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD52E34G-MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD52E34G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BD52E34G-MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD52E34G-MTR
Supervisors BD52E34G-MTR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD52E34G-MTR 84Y9753 BD52E34G-MTR BD52E34G-MTR
Product Name PMIC - Supervisors Voltage Detector, Aec-Q100, 3.4V, Ssop-5; Threshold Voltage Rohm Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1; 1 1; 1Monitors
Output Options Open Drain; Open Drain or Open Collector Open Drain
Type SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901284P - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details