ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD5244FVE-TR BD5244FVE-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864006-BD5244FVE-TR Series: BD52xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-VSOF Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Family Name: BD5244 Categories: Integrated Circuits (ICs) Case / Package: 5-VSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 846-BD5244FVE-TR, BD5244FVETR, BD5244FVECT, BD5244FVE-TR-ND, BD5244FVEDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864006-BD5244FVE-TR Series: BD52xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-VSOF Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Family Name: BD5244 Categories: Integrated Circuits (ICs) Case / Package: 5-VSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 846-BD5244FVE-TR, BD5244FVETR, BD5244FVECT, BD5244FVE-TR-ND, BD5244FVEDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD5244FVE-TR - 864006-BD5244FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD5244FVE-TR
864006-BD5244FVE-TR
PMIC - PMIC - Supervisors - BD5244FVE-TR 864006-BD5244FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 864006-BD5244FVE-TR Series: BD52xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-VSOF Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Family Name: BD5244 Categories: Integrated Circuits (ICs) Case / Package: 5-VSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 846-BD5244FVE-TR, BD5244FVETR, BD5244FVECT, BD5244FVE-TR-ND, BD5244FVEDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864006-BD5244FVE-TR
Series: BD52xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Package: SOT-665
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD5244
Categories: Integrated Circuits (ICs)
Case / Package: 5-VSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD5244FVE-TR, BD5244FVETR, BD5244FVECT, BD5244FVE-TR-ND, BD5244FVEDKR

Buy Now Datasheet
Supervisors - 846-BD5244FVE-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
Supervisors - 846-BD5244FVE-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC DETECTOR VOLT 4.4V ODRN 5VSOF

IC DETECTOR VOLT 4.4V ODRN 5VSOF

Buy Now Datasheet
Singapore, Singapore
4.4V Voltage Supervisor IC
691-BD5244FVE-TR
4.4V Voltage Supervisor IC 691-BD5244FVE-TR
IC DETECTOR VOLT 4.4V ODRN 5VSOF Product overview: BD5244FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5244FVE-TR can be used for catalog matching and distributor lookup.

IC DETECTOR VOLT 4.4V ODRN 5VSOF Product overview: BD5244FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5244FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD5244FVE-TR
Supervisory Circuits BD5244FVE-TR
Supervisory Circuits CMOS DETEC VOLT 4.4V

Supervisory Circuits CMOS DETEC VOLT 4.4V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD5244FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD5244FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD5244FVE-TR
IC DETECTOR VOLT 4.4V ODRN 5VSOF

IC DETECTOR VOLT 4.4V ODRN 5VSOF

Supplier's Site
PMIC - Supervisors - BD5244FVE-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD5244FVE-TR
PMIC - Supervisors BD5244FVE-TR
IC DETECTOR VOLT 4.4V ODRN 5VSOF

IC DETECTOR VOLT 4.4V ODRN 5VSOF

Supplier's Site Datasheet
Supervisors - BD5244FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD5244FVE-TR
Supervisors BD5244FVE-TR
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864006-BD5244FVE-TR 846-BD5244FVE-TR-ND 691-BD5244FVE-TR BD5244FVE-TR BD5244FVE-TR BD5244FVE-TR BD5244FVE-TR
Product Name PMIC - PMIC - Supervisors - BD5244FVE-TR Supervisors 4.4V Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Output Options Open Drain; Inverting Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 5-VSOF SOT-665 Tape & Reel (TR) SOT-665 SOT-665
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7098180P - RS Components, Ltd.
Specs
Type SOIC; SOIC
Pins 8
Operating Temperature 40 C (104 F)
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details