Supervisor Open Drain or Open Collector 1 Channel SSON004R1010
VOLTAGE DETECTOR, 2.6V, -40 TO 125 DEG C ROHS COMPLIANT: YES
Supervisor Open Drain or Open Collector 1 Channel SSON004R1010
NANO ENERGY, 2.6V, ADJUSTABLE DE
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 846-BD5226NVX-2CTLTR-ND | 25AK0235 | BD5226NVX-2CTL | BD5226NVX-2CTL |
| Product Name | Supervisors | Voltage Detector, 2.6V, -40 To 125 Deg C Rohs Compliant Rohm | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | |
| Pins | 4 |