The BD5225FVE-TR is a voltage detector integrated circuit from Quarktwin Technology Ltd. It features an open drain output type and is designed for high accuracy with a detection voltage of 2.5V. The device operates with ultra-low current consumption, typically at 0.95µA, making it suitable for battery-powered applications. The delay time for the reset output can be controlled using an external capacitor, allowing for flexibility in circuit design. The product is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained applications. This voltage detector is ideal for use in circuits that require reliable reset functionality, particularly in microcontroller or logic circuit applications.
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD5225FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5225FVE-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049373-BD5225FVE-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-VSOF
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisory Circuits CMOS DETEC VOLT 2.5V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD5225FVE-TR | 049373-BD5225FVE-TR | BD5225FVE-TR | BD5225FVE-TR | BD5225FVE-TR | BD5225FVE-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD5225FVE-TR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | 5-VSOF | SOT-665 | SOT-665 | ||
| IQ | 0.9500 µA | |||||
| Supply Voltage | 1.2 to 10 volts |