ROHM Semiconductor USA, LLC PMIC - Supervisors BD5224G-2MTR

Description
IC SUPERVISOR 1 CHANNEL 5SSOP
Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - BD5224G-2MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD5224G-2MTR
PMIC - Supervisors BD5224G-2MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6591 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6591
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6591
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD5224G-2MTR
Supervisory Circuits BD5224G-2MTR
Supervisory Circuits LOW CURRENT VOLT DET IC

Supervisory Circuits LOW CURRENT VOLT DET IC

Buy Now Datasheet
Supervisors - BD5224G-2MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD5224G-2MTR
Supervisors BD5224G-2MTR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits - BD5224G-2MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
BD5224G-2MTR
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits BD5224G-2MTR
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits

Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD5224G-2MTR 01AH6591 BD5224G-2MTR BD5224G-2MTR BD5224G-2MTR
Product Name PMIC - Supervisors Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
Number of Supplies 1; 1 1; 1Monitors
Output Options Open Drain; Open Drain or Open Collector Open Drain
Type SC-74A, SOT-753 SC-74A, SOT-753
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24168YFFT - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 2.50E6 µA
View Details
2 suppliers
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details