ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD5224FVE-TR BD5224FVE-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022998-BD5224FVE-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-VSOF Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022998-BD5224FVE-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-VSOF Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD5224FVE-TR - 1022998-BD5224FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD5224FVE-TR
1022998-BD5224FVE-TR
PMIC - PMIC - Supervisors - BD5224FVE-TR 1022998-BD5224FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022998-BD5224FVE-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-VSOF Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022998-BD5224FVE-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-VSOF
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD5224FVE-TR
Voltage Supervisor IC 691-BD5224FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD5224FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5224FVE-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD5224FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5224FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD5224FVE-TR
Supervisory Circuits BD5224FVE-TR
Supervisory Circuits CMOS DETEC VOLT 2.4V

Supervisory Circuits CMOS DETEC VOLT 2.4V

Buy Now Datasheet
PMIC - Supervisors - BD5224FVE-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD5224FVE-TR
PMIC - Supervisors BD5224FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site Datasheet
Supervisors - BD5224FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD5224FVE-TR
Supervisors BD5224FVE-TR
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD5224FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD5224FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD5224FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1022998-BD5224FVE-TR 691-BD5224FVE-TR BD5224FVE-TR BD5224FVE-TR BD5224FVE-TR BD5224FVE-TR
Product Name PMIC - PMIC - Supervisors - BD5224FVE-TR Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 5-VSOF Tape & Reel (TR) SOT-665 SOT-665
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ24314BDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details