Supervisor Open Drain or Open Collector 1 Channel SSON004R1010
Supervisor Open Drain or Open Collector 1 Channel SSON004R1010
Supervisor Open Drain or Open Collector 1 Channel SSON004R1010
VOLTAGE DETECTOR, 3V, -40 TO 125 DEG C ROHS COMPLIANT: YES
NANO ENERGY, 3.0V, ADJUSTABLE DE
Supervisor Open Drain or Open Collector 1 Channel SSON004R1010
NANO ENERGY, 3.0V, ADJUSTABLE DE
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 846-BD5230NVX-2CTLCT-ND | 25AK0239 | BD5230NVX-2CTL | BD5230NVX-2CTL | BD5230NVX-2CTL |
| Product Name | Supervisors | Voltage Detector, 3V, -40 To 125 Deg C Rohs Compliant Rohm | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | ||
| Pins | 4 |