ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD5245FVE-TR BD5245FVE-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011412-BD5245FVE-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-VSOF Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011412-BD5245FVE-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-VSOF Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD5245FVE-TR - 011412-BD5245FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD5245FVE-TR
011412-BD5245FVE-TR
PMIC - PMIC - Supervisors - BD5245FVE-TR 011412-BD5245FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011412-BD5245FVE-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-VSOF Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011412-BD5245FVE-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-VSOF
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 846-BD5245FVE-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
Singapore, Singapore
4.5V Voltage Supervisor IC
691-BD5245FVE-TR
4.5V Voltage Supervisor IC 691-BD5245FVE-TR
IC DETECTOR VOLT 4.5V ODRN 5VSOF Product overview: BD5245FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5245FVE-TR can be used for catalog matching and distributor lookup.

IC DETECTOR VOLT 4.5V ODRN 5VSOF Product overview: BD5245FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5245FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - BD5245FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD5245FVE-TR
Supervisors BD5245FVE-TR
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
PMIC - Supervisors - BD5245FVE-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD5245FVE-TR
PMIC - Supervisors BD5245FVE-TR
IC DETECTOR VOLT 4.5V ODRN 5VSOF

IC DETECTOR VOLT 4.5V ODRN 5VSOF

Supplier's Site Datasheet
Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm - 08X1393 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm
08X1393
Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm 08X1393
VOLTAGE DETECTOR, 900NA, 10V, VSOF-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, 900NA, 10V, VSOF-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD5245FVE-TR
Supervisory Circuits BD5245FVE-TR
Supervisory Circuits CMOS DETEC VOLT 4.5V

Supervisory Circuits CMOS DETEC VOLT 4.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD5245FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD5245FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD5245FVE-TR
IC DETECTOR VOLT 4.5V ODRN 5VSOF

IC DETECTOR VOLT 4.5V ODRN 5VSOF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011412-BD5245FVE-TR 846-BD5245FVE-TR-ND 691-BD5245FVE-TR BD5245FVE-TR BD5245FVE-TR 08X1393 BD5245FVE-TR BD5245FVE-TR
Product Name PMIC - PMIC - Supervisors - BD5245FVE-TR Supervisors 4.5V Voltage Supervisor IC Supervisors PMIC - Supervisors Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 5-VSOF SOT-665 Tape & Reel (TR) SOT-665 SOT-665
Threshold 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details