ROHM Semiconductor USA, LLC Supervisors BD52E23G-MTR

Description
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD52E23G-MTR is a voltage detector integrated circuit designed for automotive applications. It features a detection voltage of 2.3V with a high accuracy of ±1.0%. The device operates with ultra-low current consumption, typically at 0.95µA, making it suitable for power-sensitive applications. The delay time for the reset output can be controlled using an external capacitor, providing flexibility in design. This product is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BD52E23G-MTR is AEC-Q100 qualified, ensuring its reliability in automotive environments. It is ideal for circuits requiring reset functionality, such as those involving microcontrollers in automotive systems like navigation, audio, and lighting.

Datasheet Summary
Powered by GS/AI

The BD52E23G-MTR is a voltage detector integrated circuit designed for automotive applications. It features a detection voltage of 2.3V with a high accuracy of ±1.0%. The device operates with ultra-low current consumption, typically at 0.95µA, making it suitable for power-sensitive applications. The delay time for the reset output can be controlled using an external capacitor, providing flexibility in design. This product is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BD52E23G-MTR is AEC-Q100 qualified, ensuring its reliability in automotive environments. It is ideal for circuits requiring reset functionality, such as those involving microcontrollers in automotive systems like navigation, audio, and lighting.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 846-BD52E23G-MTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Supervisors - 846-BD52E23G-MCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
PMIC - Supervisors - BD52E23G-MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD52E23G-MTR
PMIC - Supervisors BD52E23G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Supervisors - BD52E23G-MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD52E23G-MTR
Supervisors BD52E23G-MTR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD52E23G-MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD52E23G-MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD52E23G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 846-BD52E23G-MTR-ND BD52E23G-MTR BD52E23G-MTR BD52E23G-MTR
Product Name Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1220333 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details