Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Win Source Part Number: 1170982-BD52E30G-TR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: BD52Exx
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): BD52E30GTR;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD52E30G-DKR,BD52E30
Base Product Number: BD52E30
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD52E30G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E30G-TR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits VOLTAGE DETECTOR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD52E30G-TR-ND | 1170982-BD52E30G-TR | 691-BD52E30G-TR | BD52E30G-TR | 01AH6584 | BD52E30G-TR | BD52E30G-TR | BD52E30G-TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisor IC | Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SC-74A, SOT-753 | SSOP | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |