ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD5234G-TR BD5234G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 730027-BD5234G-TR Packaging: Reel Type: Voltage Detector Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Categories: Integrated Circuits Supplier Device Package: 5-SSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: BD52 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 730027-BD5234G-TR Packaging: Reel Type: Voltage Detector Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Categories: Integrated Circuits Supplier Device Package: 5-SSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: BD52 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD5234G-TR - 730027-BD5234G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD5234G-TR
730027-BD5234G-TR
PMIC - PMIC - Supervisors - BD5234G-TR 730027-BD5234G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 730027-BD5234G-TR Packaging: Reel Type: Voltage Detector Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Categories: Integrated Circuits Supplier Device Package: 5-SSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: BD52 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 730027-BD5234G-TR
Packaging: Reel
Type: Voltage Detector
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.4V
Categories: Integrated Circuits
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: BD52
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - BD5234GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BD5234GTR-ND
Supervisors BD5234GTR-ND
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Supervisors - BD5234GCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BD5234GCT-ND
Supervisors BD5234GCT-ND
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD5234G-TR
Voltage Supervisor IC 691-BD5234G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD5234G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5234G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD5234G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5234G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - BD5234G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD5234G-TR
Supervisors BD5234G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD5234G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD5234G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD5234G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BD5234G-TR
Supervisory Circuits BD5234G-TR
Supervisory Circuits CMOS DETEC VOLT 3.4V

Supervisory Circuits CMOS DETEC VOLT 3.4V

Buy Now Datasheet
PMIC - Supervisors - BD5234G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD5234G-TR
PMIC - Supervisors BD5234G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 730027-BD5234G-TR BD5234GTR-ND 691-BD5234G-TR BD5234G-TR BD5234G-TR BD5234G-TR BD5234G-TR
Product Name PMIC - PMIC - Supervisors - BD5234G-TR Supervisors Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SSOP SC-74A, SOT-753 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1897862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details