Win Source Part Number: 1372296-BD5229NVX-2C
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
Type: Voltage Detector
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: SSON004R1010
Base Product Number: BD5229
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.9V
Reset Timeout: 27.7ms Minimum
Supervisor Open Drain or Open Collector 1 Channel SSON004R1010
NANO ENERGY, 2.9V, ADJUSTABLE DE Product overview: BD5229NVX-2CTL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5229NVX-2CTL can be used for catalog matching and distributor lookup.
VOLTAGE DETECTOR, 2.9V, -40 TO 125 DEG C ROHS COMPLIANT: YES
NANO ENERGY, 2.9V, ADJUSTABLE DE
NANO ENERGY, 2.9V, ADJUSTABLE DE
Supervisor Open Drain or Open Collector 1 Channel SSON004R1010
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1372296-BD5229NVX-2CTL | 846-BD5229NVX-2CTLTR-ND | 691-BD5229NVX-2CTL | 25AK0238 | BD5229NVX-2CTL | BD5229NVX-2CTL | BD5229NVX-2CTL |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | 2.9V Voltage Supervisor IC | Voltage Detector, 2.9V, -40 To 125 Deg C Rohs Compliant Rohm | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Threshold | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |