Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Supervisory Circuits LOW CURRENT VOLT DET IC
IC SUPERVISOR 1 CHANNEL 5SSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD5227G-2MTR | BD5227G-2MTR | 01AH6593 | BD5227G-2MTR | BD5227G-2MTR |
| Product Name | Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits | Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Supervisory Circuits | PMIC - Supervisors |
| Output Options | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 2.7 volts | 2.7 volts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |