IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD5229G-2MTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5229G-2MTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372299-BD5229G-2MTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 32 pct.
Type: Voltage Detector
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100, BD52xx
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Base Product Number: BD5229
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.9V
Reset: Active Low
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits LOW CURRENT VOLT DET IC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD5229G-2MTR | 1372299-BD5229G-2MTR | 01AH6596 | BD5229G-2MTR | BD5229G-2MTR | BD5229G-2MTR | BD5229G-2MTR |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | |||
| Type | Tape & Reel (TR) | SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Pins | 5 | 5 | |||||
| IQ | 0.2700 µA |