Manufacturer: Rohm Semiconductor
Win Source Part Number: 805556-BD5243FVE-TR
Packaging: Reel
Type: Voltage Detector
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.3V
Supplier Device Package: 5-VSOF
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: SOT-665
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: BD52
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD5243FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5243FVE-TR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisory Circuits CMOS DETEC VOLT 4.3V
IC SUPERVISOR 1 CHANNEL 5VSOF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 805556-BD5243FVE-TR | 691-BD5243FVE-TR | BD5243FVEDKR-ND | BD5243FVE-TR | BD5243FVE-TR | BD5243FVE-TR | BD5243FVE-TR |
| Product Name | PMIC - PMIC - Supervisors - BD5243FVE-TR | Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Threshold | 4.3 volts | 4.3 volts | 4.3 volts | 4.3 volts | 4.3 volts |