ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits BD5244G-2MTR

Description
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
Datasheet
Description
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits - BD5244G-2MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
BD5244G-2MTR
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits BD5244G-2MTR
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits

Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits

Supplier's Site
Supervisors - BD5244G-2MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD5244G-2MTR
Supervisors BD5244G-2MTR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6601 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6601
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6601
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - BD5244G-2MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD5244G-2MTR
PMIC - Supervisors BD5244G-2MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD5244G-2MTR BD5244G-2MTR 01AH6601 BD5244G-2MTR
Product Name Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits Supervisors Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm PMIC - Supervisors
Output Options Open Drain Open Drain; Open Drain or Open Collector
Type SC-74A, SOT-753 SC-74A, SOT-753
Threshold 4.4 volts 4.4 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details