Advanced Technical Materials, Inc. Datasheets for RF Waveguide Couplers
RF waveguide couplers are RF circuits used to sample RF frequency transmissions by coupling (combining) signals asymmetrically.
RF Waveguide Couplers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2 waveguide ports, 1 SMA (F) coaxial port | |
| 2 waveguide ports, 1 SMA coaxial port, specify material of construction | |
| 2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing | |
| 2 waveguide ports, 1 Type N (F) coaxial port | |
| 2 waveguide ports, 1 Type N coaxial port, specify material of construction | |
| 2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling | |
| 2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling | |
| 3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating | |
| 3 waveguide ports, specify material of construction | |
| 4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating | |
| Corrosion-resistant 316 stainless steel epoxy coating | |
| Dual short length, high directivity coupler, specify sec. arm directivity | |
| Single short length, high directivity coupler | |
| SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating | |
| Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating |
| Next >> |